DigiKey Voltage Regulators - DC DC Switching Regulators MAX1044ESA-ND

Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, nVin, Vin/2 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, nVin, Vin/2 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MAX1044ESA-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MAX1044ESA-ND
Voltage Regulators - DC DC Switching Regulators MAX1044ESA-ND
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, nVin, Vin/2 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"

"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, nVin, Vin/2 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number MAX1044ESA-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
IOUT 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 161-LTC7818HUJ#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Special Features Synchronous Rectification
fsw 100 to 3000 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT1172CQ#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck; Boost
Output Voltage Type Adjustable / Variable
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA
View Details
DC DC Switching Controllers - 175-MAX15157BATJ+TTR-ND - DigiKey
Specs
Configuration / Function Buck-Boost
Package Type Other; 32-WFQFN Exposed Pad
fsw 120 to 1000 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT8650SHV#PBF-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 32-TFQFN Exposed Pad, 28 Leads
View Details