DigiKey Analog to Digital Converters (ADC) MAX1028BEEP+T-ND

Description
10 Bit Analog to Digital Converter 6, 12 Input 1 SAR 20-QSOP
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 6, 12 Input 1 SAR 20-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1028BEEP+T-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1028BEEP+T-ND
Analog to Digital Converters (ADC) MAX1028BEEP+T-ND
10 Bit Analog to Digital Converter 6, 12 Input 1 SAR 20-QSOP

10 Bit Analog to Digital Converter 6, 12 Input 1 SAR 20-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1028BEEP+T-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
Resolution 10 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11607EUA+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4007BRMZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 161-LTC1863LIGN#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1193ETI+TCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 28-WFQFN Exposed Pad
Packing Method Cut Tape (CT)
View Details