DigiKey Clock Generators, PLLs, Frequency Synthesizers MAX038CWP+-ND

Description
"Function Generator IC 40MHz 1 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Function Generator IC 40MHz 1 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - MAX038CWP+-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MAX038CWP+-ND
Clock Generators, PLLs, Frequency Synthesizers MAX038CWP+-ND
"Function Generator IC 40MHz 1 20-SOIC (0.295"", 7.50mm Width)"

"Function Generator IC 40MHz 1 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Clocks
Product Number MAX038CWP+-ND
Product Name Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Bus Interface CMOS; TTL
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Supply Voltage 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 1127-2841-2-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 40-VFQFN Exposed Pad
View Details
Real Time Clocks - 175-DS1672U-33+T&RCT-ND - DigiKey
Specs
Device Type Binary Counter; Real Time Clock
Package Type Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Supply Voltage 2.97 to 3.63 volts
View Details
Real Time Clocks - 175-DS1672S-33+T&RTR-ND - DigiKey
Specs
Device Type Binary Counter; Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 2.97 to 3.63 volts
View Details
Real Time Clocks - 175-DS3232S#T&RCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Supply Voltage 2.3 to 5.5 volts
View Details