802.15.4 Smartmesh IP™, 6LoWPAN Transceiver Module 2.4GHz Integrated, Chip Surface Mount
| DigiKey | |
|---|---|
| Product Category | RF Modules |
| Product Number | LTP5901IPC-IPRB1C1#PBF-ND |
| Product Name | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz |
| Sensitivity | -95 dBm |
| Output Power | 8 dBm |