DigiKey Analog to Digital Converters (ADC) LTM9012IY-AB#PBF-ND

Description
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 221-BGA (15x11.25)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 221-BGA (15x11.25)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTM9012IY-AB#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTM9012IY-AB#PBF-ND
Analog to Digital Converters (ADC) LTM9012IY-AB#PBF-ND
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 221-BGA (15x11.25)

14 Bit Analog to Digital Converter 4 Input 4 Pipelined 221-BGA (15x11.25)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTM9012IY-AB#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 221-BFBGA
Packing Method Tray
Pins 221
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD1674BRZ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX1111EEE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4000BCPZ-R2TR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11609EEE+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details