DigiKey Analog to Digital Converters (ADC) LTM2173HY-14#PBF-ND

Description
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 140-BGA (11.25x9)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 140-BGA (11.25x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTM2173HY-14#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTM2173HY-14#PBF-ND
Analog to Digital Converters (ADC) LTM2173HY-14#PBF-ND
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 140-BGA (11.25x9)

14 Bit Analog to Digital Converter 4 Input 4 Pipelined 140-BGA (11.25x9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTM2173HY-14#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 140-BFBGA
Packing Method Tray
Pins 140
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4684BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4010BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4008BRMZ-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX1290ACEI+TTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SSOP; "28-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details