DigiKey
Digital to Analog Converters (DAC)
LTC8043ES8#TR-ND
Description
IC DAC 12BIT 8-SO
Request a Quote
Email Supplier
Datasheet
Description
IC DAC 12BIT 8-SO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital-to-Analog Converter (DAC) Chips |
|
Product Number
|
LTC8043ES8#TR-ND |
|
Product Name
|
Digital to Analog Converters (DAC) |
|
Package Type
|
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
Parallel; Parallel
Package Type
CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method
Tube
View Details
Interface Type
SPI
Package Type
TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method
Digi-Reel®
View Details
Interface Type
SPI
Package Type
"10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method
Tape Reel
View Details
Interface Type
SPI
Package Type
16-WFQFN Exposed Pad, CSP
Packing Method
Tape Reel
View Details