12 Bit Digital to Analog Converter 1 20-SO
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | LTC7545AKSW#PBF-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel |
| Package Type | SOIC; "20-SOIC (0.295"", 7.50mm Width)" |
| Packing Method | Tube |
| Resolution | 12 bits |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) |