"Clock Fanout Buffer (Distribution) IC 1:2 300MHz 12-TSSOP (0.118"", 3.00mm Width)"
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | LTC6957IMS-3#TRPBFCT-ND |
| Product Name | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | CMOS |
| Package Type | Surface Mount; TSSOP; "12-TSSOP (0.118"", 3.00mm Width)" |