"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 100mA 8-DIP (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LTC660CN8#PBF-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed |
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" |
| Output Voltage | 2 volts |
| IOUT | 0.1000 amps |