Low-Side Gate Driver IC Non-Inverting 10-MSOP-EP
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | LTC4441MPMSE#TRPBF-ND |
| Product Name | Gate Drivers |
| Driver Type | Low-side |
| Output Configuration | Noninverting |
| Output Current | 6 amps |
| Supply Voltage | 5 to 25 volts |
| Rise Time | 13 ns |