DigiKey Gate Drivers LTC4440ES6#TR-ND

Description
IC GATE DRVR HIGH-SIDE TSOT23-6
Request a Quote Datasheet
Description
IC GATE DRVR HIGH-SIDE TSOT23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - LTC4440ES6#TR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
LTC4440ES6#TR-ND
Gate Drivers LTC4440ES6#TR-ND
IC GATE DRVR HIGH-SIDE TSOT23-6

IC GATE DRVR HIGH-SIDE TSOT23-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gate Drivers
Product Number LTC4440ES6#TR-ND
Product Name Gate Drivers
Driver Type High-side
Output Configuration Noninverting
Output Current 2.4 amps
Supply Voltage 8 to 15 volts
Rise Time 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Drivers, Receivers, Transceivers - 175-MAX208EEWG+TTR-ND - DigiKey
Specs
Supply Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)"
View Details
Drivers, Receivers, Transceivers - 175-MAX22506EASA+TTR-ND - DigiKey
Specs
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
Drivers, Receivers, Transceivers - 175-MAX13486EELA+TTR-ND - DigiKey
Specs
Supply Voltage 4.75 to 5.25 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN
View Details
Drivers, Receivers, Transceivers - 175-MAX3226EAAE+TDKR-ND - DigiKey
Specs
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details