DigiKey
OR Controllers, Ideal Diodes
LTC4357MPMS8-ND
Description
IC OR CTRLR N+1 8MSOP
Request a Quote
Email Supplier
Datasheet
Description
IC OR CTRLR N+1 8MSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
LTC4357MPMS8-ND |
|
Product Name
|
OR Controllers, Ideal Diodes |
|
Package Type
|
Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
SOT23; Other; SOT-23-8 Thin, TSOT-23-8
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Regulator Category
Switching
Output Voltage Type
Adjustable / Variable
Package Type
SOT23; Other; SOT-23-5 Thin, TSOT-23-5
View Details
Package Type
Other; 64-WFQFN Exposed Pad
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details