DigiKey
Hot Swap Controllers
LTC4224IDDB-2#PBF-ND
Description
IC CNTRLR HOT SWAP DUAL
Request a Quote
Email Supplier
Datasheet
Description
IC CNTRLR HOT SWAP DUAL
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
LTC4224IDDB-2#PBF-ND |
|
Product Name
|
Hot Swap Controllers |
|
Package Type
|
Other; 10-WFDFN Exposed Pad
|
Unlock Full Specs
to access all available technical data
Similar Products
Regulator Category
Linear
Output Voltage Type
Adjustable / Variable
Package Type
TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA
View Details
Package Type
SSOP; Other; "24-SSOP (0.154"", 3.90mm Width)"
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Regulator Category
Switching
Package Type
SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage
150 volts
View Details
Regulator Category
Switching
Package Type
Other; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details