DigiKey
DC DC Switching Controllers
LTC3737EUF#TR-ND
Description
IC REG CTRLR BUCK 24QFN
Request a Quote
Email Supplier
Datasheet
Description
IC REG CTRLR BUCK 24QFN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
LTC3737EUF#TR-ND |
|
Product Name
|
DC DC Switching Controllers |
|
Configuration / Function
|
Buck
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Function
Boost
Output Voltage Type
Adjustable / Variable
Package Type
Other; 8-WFDFN Exposed Pad
View Details
Configuration / Function
Buck
Package Type
SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)"
Special Features
Synchronous Rectification
View Details
Configuration / Function
Boost
Package Type
Other; 12-WFQFN Exposed Pad
fsw
220 to 1000 kHz
View Details
Configuration / Function
Buck
Output Voltage Type
Adjustable / Variable
Package Type
Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details