DigiKey
DC DC Switching Controllers
LTC3736EUF-1#TR-ND
Description
IC REG CTRLR BUCK 24QFN
Request a Quote
Email Supplier
Datasheet
Description
IC REG CTRLR BUCK 24QFN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
LTC3736EUF-1#TR-ND |
|
Product Name
|
DC DC Switching Controllers |
|
Configuration / Function
|
Buck
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Function
Buck
Output Voltage Type
Fixed
Package Type
Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
Package Type
SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)"
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Configuration / Function
Buck
Output Voltage Type
Fixed; Adjustable / Variable
Package Type
Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
Package Type
Other; "38-TFSOP (0.173"", 4.40mm Width) 31 Leads, Exposed Pad"
Special Features
Synchronous Rectification
fsw
100 to 500 kHz
View Details