DigiKey DC DC Switching Controllers LTC3722IGN-2#TRPBF-ND

Description
Full-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 24-SSOP
Request a Quote Datasheet
Description
Full-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - LTC3722IGN-2#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
LTC3722IGN-2#TRPBF-ND
DC DC Switching Controllers LTC3722IGN-2#TRPBF-ND
Full-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 24-SSOP

Full-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 24-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number LTC3722IGN-2#TRPBF-ND
Product Name DC DC Switching Controllers
Package Type SSOP; Other; "24-SSOP (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 161-LT3752HFE-1#WPBF-ND - DigiKey
Specs
Package Type Other; "38-TFSOP (0.173"", 4.40mm Width) 31 Leads, Exposed Pad"
Special Features Synchronous Rectification
fsw 100 to 500 kHz
View Details
DC DC Switching Controllers - 161-LTC1625CGN#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)"
Special Features Synchronous Rectification
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC1879EGN#TRPBFCT-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)"
View Details
DC DC Switching Controllers - 161-LT8392JFE#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck-Boost
Package Type Other; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Special Features Synchronous Rectification
View Details