DigiKey
DC DC Switching Controllers
LTC3703EGN-5-ND
Description
IC REG CTRLR BUCK 16SSOP
Request a Quote
Email Supplier
Datasheet
Description
IC REG CTRLR BUCK 16SSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
LTC3703EGN-5-ND |
|
Product Name
|
DC DC Switching Controllers |
|
Configuration / Function
|
Buck
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Function
Buck
Output Voltage Type
Adjustable / Variable
Package Type
Other; 12-VFQFN Exposed Pad
View Details
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Output Voltage
65 volts
IOUT
3.6 amps
View Details
Configuration / Function
Boost
Package Type
Other; 12-WFQFN Exposed Pad
fsw
1000 to 2500 kHz
View Details
Configuration / Function
Boost
Output Voltage Type
Adjustable / Variable
Package Type
Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details