DigiKey Voltage Regulators - DC DC Switching Regulators LTC3632IMS8E#PBF-ND

Description
"Buck Switching Regulator IC Positive or Negative Adjustable 0.8V 1 Output 20mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive or Negative Adjustable 0.8V 1 Output 20mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LTC3632IMS8E#PBF-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LTC3632IMS8E#PBF-ND
Voltage Regulators - DC DC Switching Regulators LTC3632IMS8E#PBF-ND
"Buck Switching Regulator IC Positive or Negative Adjustable 0.8V 1 Output 20mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive or Negative Adjustable 0.8V 1 Output 20mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number LTC3632IMS8E#PBF-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Special Features Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - 161-LT3380HUJM#PBF-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 40-WFQFN Exposed Pad
Output Voltage 0.7250 to 5.5 volts
View Details
Voltage Regulators - DC DC Switching Regulators - 175-MAX1605EUT+TDKR-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; SOT-23-6
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT8301JS5#WTRPBFTR-ND - DigiKey
Specs
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage 65 volts
IOUT 1.2 amps
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT3501IFE#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details