DigiKey Voltage Regulators - DC DC Switching Regulators LTC3630AIMSE#TRPBFDKR-ND

Description
"Buck Switching Regulator IC Positive or Negative Adjustable (Programmable) 0.8V (1.8V, 3.3V, 5V) 1 Output 500mA 16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive or Negative Adjustable (Programmable) 0.8V (1.8V, 3.3V, 5V) 1 Output 500mA 16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LTC3630AIMSE#TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LTC3630AIMSE#TRPBFDKR-ND
Voltage Regulators - DC DC Switching Regulators LTC3630AIMSE#TRPBFDKR-ND
"Buck Switching Regulator IC Positive or Negative Adjustable (Programmable) 0.8V (1.8V, 3.3V, 5V) 1 Output 500mA 16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad"

"Buck Switching Regulator IC Positive or Negative Adjustable (Programmable) 0.8V (1.8V, 3.3V, 5V) 1 Output 500mA 16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number LTC3630AIMSE#TRPBFDKR-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; "16-TFSOP (0.118"", 3.00mm Width), 12 Leads, Exposed Pad"
Special Features Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 161-LT3748MPMS-ND - DigiKey
Specs
Package Type Other; "16-TFSOP (0.118"", 3.00mm Width), 12 Leads"
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC3308BHV#TRMPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 12-VFQFN Exposed Pad
View Details
Voltage Regulators - DC DC Switching Regulators - 175-MAX15112EWG+TDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 24-WFBGA, WLBGA
View Details
Voltage Regulators - Linear + Switching - 161-LT3380IUJM#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 40-WFQFN Exposed Pad
Output Voltage 0.7250 to 5.5 volts
View Details