"Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 12-TSSOP (0.118"", 3.00mm Width) Exposed Pad"
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LTC3624HMSE-25#TRPBF-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; "12-TSSOP (0.118"", 3.00mm Width) Exposed Pad" |
| Special Features | Synchronous Rectification |
| Output Voltage | 5 volts |