Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 140mA 6-TSSOP, SC-88, SOT-363
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LTC3525ISC6-3.3#TRPBF-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Fixed |
| Package Type | Other; 6-TSSOP, SC-88, SOT-363 |
| Special Features | Synchronous Rectification |