IC REG BUCK BST ADJ 600MA 10MSOP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LTC3440EMSTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" |
| Special Features | Synchronous Rectification |