Boost Switching Regulator IC Positive Adjustable 2.4V 1 Output 1A (Switch) 24-WFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LTC3421EUF#TRPBFCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 24-WFQFN Exposed Pad |
| Output Voltage | 2.4 to 5.25 volts |