Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 800mA, 1.4A 16-WFDFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LTC3417EDHC#TRPBFTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 16-WFDFN Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 0.8000 to 5 volts |