"Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 1A, 1.5A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LTC3417AEFE-2#TRPBFTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 0.8000 to 5 volts |