Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC SWITCHING VOLTAGE REGULATORS
DIGIKEY
LTC3410BESC6#PBF-ND -- VOLTAGE REGULATORS - DC DC SWITCHING REGULATORS
DigiKey
Voltage Regulators - DC DC Switching Regulators
LTC3410BESC6#PBF-ND
Description
IC REG BUCK SYNC ADJ 0.3A SC70-6
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
IC REG BUCK SYNC ADJ 0.3A SC70-6
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LTC3410BESC6#PBF-ND
Voltage Regulators - DC DC Switching Regulators
LTC3410BESC6#PBF-ND
IC REG BUCK SYNC ADJ 0.3A SC70-6
IC REG BUCK SYNC ADJ 0.3A SC70-6
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
IC Switching Voltage Regulators
Product Number
LTC3410BESC6#PBF-ND
Product Name
Voltage Regulators - DC DC Switching Regulators
Package Type
Other; 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data
Similar Products
DigiKey
Voltage Regulators - DC DC Switching Regulators
161-LT1107CS8-12#TRPBFTR-ND
Specs
Output Voltage Type
Fixed
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage
12 volts
View Details
DigiKey
Voltage Regulators - DC DC Switching Regulators
161-LTC1879EGN#TRPBFCT-ND
Specs
Configuration / Function
Buck
Output Voltage Type
Adjustable / Variable
Package Type
SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)"
View Details
DigiKey
DC DC Switching Controllers
161-LTC7803JMSE#TRPBFTR-ND
Specs
Configuration / Function
Buck
Package Type
Other; "16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"
Special Features
Synchronous Rectification
View Details
DigiKey
DC DC Switching Controllers
175-MAX16990ATCD/VY+TCT-ND
Specs
Configuration / Function
Boost
Package Type
Other; 12-WFQFN Exposed Pad
f
sw
220 to 1000 kHz
View Details