DigiKey Voltage Regulators - DC DC Switching Regulators LTC3401EMS-ND

Description
IC REG BOOST ADJ 1A 10MSOP
Request a Quote Datasheet
Description
IC REG BOOST ADJ 1A 10MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LTC3401EMS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LTC3401EMS-ND
Voltage Regulators - DC DC Switching Regulators LTC3401EMS-ND
IC REG BOOST ADJ 1A 10MSOP

IC REG BOOST ADJ 1A 10MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number LTC3401EMS-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Special Features Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 161-LTC3704IMS-ND - DigiKey
Specs
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
fsw 50 to 1000 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 175-MAX1595EUA33+TTR-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Voltage 3.3 volts
View Details
DC DC Switching Controllers - 161-LTC1871HMS-ND - DigiKey
Specs
Configuration / Function Boost
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
fsw 50 to 1000 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT8580EDD#TRPBFCT-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; 8-WFDFN Exposed Pad
View Details