Buck Switching Regulator IC Positive Adjustable 0.4V 4 Output 12A 64-LFBGA
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LTC3376IY#PBF-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 64-LFBGA |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 0.4000 to 16.6 volts |