IC REG CHARGE PUMP 1.5V 10MSOP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LTC3251EMSE-1.5-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed |
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" |
| Output Voltage | 1.5 volts |