"Buck-Boost Switching Regulator IC Positive Programmable 2.5V 1 Output 200mA 16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LTC3129IMSE-1#TRPBF-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; "16-TFSOP (0.118"", 3.00mm Width) Exposed Pad" |
| Special Features | Synchronous Rectification |
| Output Voltage | 2.5 to 15 volts |