"Buck-Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 800mA, 2A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LTC3115MPFE-2#PBF-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" |
| Special Features | Synchronous Rectification |
| Output Voltage | 2.7 to 40 volts |