DigiKey
Supervisors
LTC2919IDDB-5#PBF-ND
Description
IC MONITOR PREC 5V
Request a Quote
Email Supplier
Datasheet
Description
IC MONITOR PREC 5V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Supervisory Circuits and Battery Monitor Chips |
|
Product Number
|
LTC2919IDDB-5#PBF-ND |
|
Product Name
|
Supervisors |
|
Output Options
|
Open Drain; Active Low
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Manual Reset
Output Options
Open Drain; Active Low; Active High
Type
SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
Output Options
Active Low; Active High
Type
6-WDFN
Pins
6
View Details
Output Options
Open Drain; Active Low
Type
16-WFQFN Exposed Pad
Pins
16
View Details
Output Options
Open Drain; Active Low
Type
SOT-23; SOT-23-8
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details