16 Bit Digital to Analog Converter 4 52-QFN (7x8)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | LTC2754BIUKG-16#TRPBF-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI |
| Package Type | 52-WFQFN Exposed Pad |
| Packing Method | Tape Reel |
| Pins | 52 |
| Resolution | 16 bits |