16 Bit Digital to Analog Converter 2 48-QFN (7x7)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | LTC2753BIUK-16#TRPBF-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel |
| Package Type | 48-WFQFN Exposed Pad |
| Packing Method | Tape Reel |
| Pins | 48 |
| Resolution | 16 bits |