DigiKey Digital to Analog Converters (DAC) LTC2657CUFD-L12#TRPBF-ND

Description
12 Bit Digital to Analog Converter 8 20-QFN (4x5)
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 8 20-QFN (4x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - LTC2657CUFD-L12#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
LTC2657CUFD-L12#TRPBF-ND
Digital to Analog Converters (DAC) LTC2657CUFD-L12#TRPBF-ND
12 Bit Digital to Analog Converter 8 20-QFN (4x5)

12 Bit Digital to Analog Converter 8 20-QFN (4x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number LTC2657CUFD-L12#TRPBF-ND
Product Name Digital to Analog Converters (DAC)
Interface Type I2C; I2C
Package Type 20-WFQFN Exposed Pad
Packing Method Tape Reel
Pins 20
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5715AAUD+TDKR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-5962-9078501MLA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-MAX5205BEUB+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD5343BRUZ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details