16 Bit Digital to Analog Converter 8 20-TSSOP-EP
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | LTC2657BIFE-H16#TRPBF-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C |
| Package Type | TSSOP; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" |
| Packing Method | Tape Reel |
| Resolution | 16 bits |