16 Bit Digital to Analog Converter 8 20-QFN (4x5)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | LTC2656CIUFD-L16#TRPBF-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI |
| Package Type | 20-WFQFN Exposed Pad |
| Packing Method | Tape Reel |
| Pins | 20 |
| Resolution | 16 bits |