DigiKey Digital to Analog Converters (DAC) LTC2641CMS8-14#TRPBF-ND

Description
14 Bit Digital to Analog Converter 1 8-MSOP
Request a Quote Datasheet
Description
14 Bit Digital to Analog Converter 1 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - LTC2641CMS8-14#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
LTC2641CMS8-14#TRPBF-ND
Digital to Analog Converters (DAC) LTC2641CMS8-14#TRPBF-ND
14 Bit Digital to Analog Converter 1 8-MSOP

14 Bit Digital to Analog Converter 1 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number LTC2641CMS8-14#TRPBF-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
Resolution 14 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5313RBRUZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD5324BCPZ-REEL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-5962-8770102RA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-AD3552RBCPZ16-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-VFQFN Exposed Pad, CSP
Packing Method Tray
View Details