12 Bit Digital to Analog Converter 1 TSOT-23-8
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | LTC2640HTS8-LZ12#TRMPBFCT-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI |
| Package Type | SOT-23-8 Thin, TSOT-23-8 |
| Packing Method | Cut Tape (CT) |
| Resolution | 12 bits |