12 Bit Digital to Analog Converter 8 14-DFN (4x3)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | LTC2637CDE-HMI12#TRPBF-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C |
| Package Type | 14-WFDFN Exposed Pad |
| Packing Method | Tape Reel |
| Pins | 14 |
| Resolution | 12 bits |