10 Bit Digital to Analog Converter 8 14-DFN (4x3)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | LTC2636HDE-HMI10#PBF-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI |
| Package Type | 14-WFDFN Exposed Pad |
| Packing Method | Tube |
| Pins | 14 |
| Resolution | 10 bits |