DigiKey Digital to Analog Converters (DAC) LTC2636CDE-LMI12#PBF-ND

Description
12 Bit Digital to Analog Converter 8 14-DFN (4x3)
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 8 14-DFN (4x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - LTC2636CDE-LMI12#PBF-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
LTC2636CDE-LMI12#PBF-ND
Digital to Analog Converters (DAC) LTC2636CDE-LMI12#PBF-ND
12 Bit Digital to Analog Converter 8 14-DFN (4x3)

12 Bit Digital to Analog Converter 8 14-DFN (4x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number LTC2636CDE-LMI12#PBF-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type 14-WFDFN Exposed Pad
Packing Method Tube
Pins 14
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-5962-8770101RA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-MAX5811MEUT+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOT-23-6
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5313WBRUZ-REEL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5142EUB+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details