8 Bit Digital to Analog Converter 4 16-QFN (3x3)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | LTC2635HUD-LMI8#PBF-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C |
| Package Type | 16-WFQFN Exposed Pad |
| Packing Method | Tube |
| Pins | 16 |
| Resolution | 8 bits |