10 Bit Digital to Analog Converter 4 16-QFN (3x3)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | LTC2634CUD-HMI10#TRPBF-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI |
| Package Type | 16-WFQFN Exposed Pad |
| Packing Method | Tape Reel |
| Pins | 16 |
| Resolution | 10 bits |