DigiKey
Digital to Analog Converters (DAC)
LTC2632CTS8-LX8#PBF-ND
Description
IC DAC 8BIT TSOT-23-8
Request a Quote
Email Supplier
Datasheet
Description
IC DAC 8BIT TSOT-23-8
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital-to-Analog Converter (DAC) Chips |
|
Product Number
|
LTC2632CTS8-LX8#PBF-ND |
|
Product Name
|
Digital to Analog Converters (DAC) |
|
Package Type
|
SOT-23-8 Thin, TSOT-23-8
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
Parallel; Parallel
Package Type
CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method
Tube
View Details
Interface Type
SPI; SPI
Package Type
SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Packing Method
Digi-Reel®
View Details
Interface Type
SPI
Package Type
TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method
Digi-Reel®
View Details
Interface Type
I2C; I2C
Package Type
12-WFBGA, WLBGA
Packing Method
Digi-Reel®
View Details