12 Bit Digital to Analog Converter 1 SC-70-6
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | LTC2630ISC6-HZ12#TRMPBFCT-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI |
| Package Type | TSSOP; 6-TSSOP, SC-88, SOT-363 |
| Packing Method | Cut Tape (CT) |
| Pins | 6 |
| Resolution | 12 bits |