DigiKey Analog to Digital Converters (ADC) LTC2485CDD#TRPBFTR-ND

Description
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-DFN (3x3)
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2485CDD#TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2485CDD#TRPBFTR-ND
Analog to Digital Converters (ADC) LTC2485CDD#TRPBFTR-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-DFN (3x3)

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2485CDD#TRPBFTR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type I2C; I2C
Package Type 10-WFDFN Exposed Pad
Packing Method Tape Reel
Pins 10
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11614EEE+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4022BRMZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4062BCPZ-RL7DKR-ND - DigiKey
Specs
Package Type 14-WFDFN Exposed Pad, CSP
Packing Method Digi-Reel®
Pins 14
View Details
Analog to Digital Converters (ADC) - 505-AD4195-4BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details