DigiKey Analog to Digital Converters (ADC) LTC2484IDD#TRPBFTR-ND

Description
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-DFN (3x3)
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2484IDD#TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2484IDD#TRPBFTR-ND
Analog to Digital Converters (ADC) LTC2484IDD#TRPBFTR-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-DFN (3x3)

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2484IDD#TRPBFTR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type 10-WFDFN Exposed Pad
Packing Method Tape Reel
Pins 10
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4129-8BCBZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 35-UFBGA, WLCSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD1674ARZ-REELTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-ICL7109CQH+TDTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type PLCC; 44-LCC (J-Lead)
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4195-4BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details