DigiKey Analog to Digital Converters (ADC) LTC2470IMS#TRPBFCT-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 12-MSOP
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 12-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2470IMS#TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2470IMS#TRPBFCT-ND
Analog to Digital Converters (ADC) LTC2470IMS#TRPBFCT-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 12-MSOP

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 12-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2470IMS#TRPBFCT-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type TSSOP; "12-TSSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
Resolution 16 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4008BCPZ-R2TR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1167BCEE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 1127-3475-ND - DigiKey
Specs
Package Type 64-VFQFN Exposed Pad
Packing Method Bulk
Pins 64
View Details
Analog to Digital Converters (ADC) - 505-AD4088BBCZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details